EN
  • EN
  • DE
  • IT

FF600R17KE3

Part No FF600R17KE3
Manufacturer eupec GmbH
Description IGBT-modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1174049-FF600R17KE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF600R17KE3 CAD Model

Description

The FF600R17KE3 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH (now Infineon Technologies). This module is designed for high-power switching applications such as motor drives, inverters, and power supplies. It combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and high current-carrying capabilities.

Applications:

  • Motor Drives: Variable speed drives for industrial motors.
  • Inverters: Solar inverters, UPS (Uninterruptible Power Supplies).
  • Power Supplies: High-power SMPS (Switched-Mode Power Supplies).
  • Welding Equipment: Inverter-based welding machines.
  • Traction: Electric vehicles and trains.

Features:

  • High Blocking Voltage: 1700V
  • High Current Capability: 600A
  • Low Saturation Voltage: Reduces power losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Integrated Diode: Freewheeling diode for inductive loads.
  • Isolated Baseplate: Provides electrical isolation for safety.
  • Robust Design: High reliability and long lifespan.

Benefits:

  • Efficient Power Conversion: Low losses and fast switching improve efficiency.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.
  • Simplified System Design: Integrated diode and isolated baseplate reduce component count and simplify layout.
  • Compact Size: Module design saves space compared to discrete components.
  • Enhanced Safety: Isolated baseplate provides electrical isolation for operator safety.

Technical Specifications:

The FF600R17KE3 features a blocking voltage of 1700V and a continuous collector current of 600A. The module incorporates IGBTs and freewheeling diodes within an isolated package. It is designed for fast switching speeds, making it suitable for high-frequency applications. The low saturation voltage minimizes power losses, contributing to efficient power conversion. The integrated freewheeling diode provides a path for inductive currents, protecting the IGBTs from voltage spikes. The isolated baseplate provides electrical isolation between the module and the mounting surface. This module is available in a standard industry package, facilitating easy integration into existing systems.

This IGBT module is an excellent choice for high-power switching applications requiring efficient and reliable performance. Its high blocking voltage, high current capability, and fast switching speed make it suitable for a wide range of applications, including motor drives, inverters, and power supplies. The integrated diode and isolated baseplate simplify system design and enhance safety.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess