EN
  • EN
  • DE

19-21SYGC-S530-E1-TR8

Part No 19-21SYGC-S530-E1-TR8
Manufacturer Everlight Electronics Co Ltd
Catalog SMD LED
Description Multi-Color LEDs Yel/Grn Water Clear 573nm 16mcd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight
Product Multi-Color LEDs
Mounting Style SMD/SMT
Package / Case 0603 (1608 Metric)
Illumination Color Green, Yellow
Wavelength/Color Temperature 573 nm
Viewing Angle 100 deg
If - Forward Current 20 mA
Vf - Forward Voltage 2 V
Power Rating 60 mW
Lens Color Colorless
Lens Dimensions 1.2 mm x 0.5 mm
Lens Shape Rectangular
Lens Transparency Water Clear
Height 0.8 mm
Length 1.6 mm
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type Multi-Color LEDs
Width 0.8 mm
Brand Everlight
Luminous Intensity 16 mcd
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Moisture Sensitive Yes
Product Type Multi-Color LEDs
Standard Pack Qty 3000
Subcategory LEDs
Ultra Librarian 3D Model Ultra Librarian 19-21SYGC-S530-E1-TR8 CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
2835 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3528 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0603 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0603 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1206 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0805 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
2214 SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3535 RGB SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3535 SMD LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0240 $50.0400
5,080+ $0.0197 $100.0760
7,855+ $0.0191 $150.0305
10,815+ $0.0185 $200.0775
13,970+ $0.0179 $250.0630
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,794 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess