EN
  • EN
  • DE

19-223/S2BHC-A01/2T

Part No 19-223/S2BHC-A01/2T
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603X2
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 728685-19-223/S2BHC-A01/2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-223/S2BHC-A01/2T CAD Model

Description

The 19-223/S2BHC-A01/2T is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for applications needing a bright and reliable light source, commonly used in indicator and display applications. The SMT package allows for efficient automated assembly.

Applications

  • Indicator lights for electronic equipment
  • Backlighting for small displays and panels
  • Consumer electronics (e.g., status indicators, power indicators)
  • Automotive electronics (e.g., dashboard indicators)
  • Industrial control panels

Features

  • Surface Mount Technology (SMT) for automated assembly
  • Compact size for space-constrained applications
  • High luminous intensity for excellent visibility
  • Low power consumption for energy efficiency
  • Long lifespan for increased reliability
  • Available in various colors (S2BHC code needs datasheet lookup)

Benefits

  • Reduced manufacturing costs through efficient assembly
  • Smaller product size and increased design flexibility
  • Improved visibility for the user
  • Lower energy consumption and reduced environmental impact
  • Fewer maintenance requirements and increased product life
  • Versatile lighting solution for diverse applications

Additional Details

The specific color emitted by this LED requires consulting the Everlight datasheet for the 'S2BHC' code. The 'A01' likely designates a specific binning for brightness and color characteristics. The '2T' likely indicates the packaging type, typically tape and reel for automated pick-and-place machines. The device is designed to withstand standard reflow soldering profiles. It is crucial to handle these LEDs with proper ESD precautions to prevent damage.

Consult the manufacturer's datasheet for detailed optical and electrical characteristics, including forward voltage, luminous intensity, and viewing angle.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0665 $50.2075
1,835+ $0.0546 $100.1910
2,840+ $0.0529 $150.2360
3,910+ $0.0512 $200.1920
5,055+ $0.0495 $250.2225
6,775+ $0.0443 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,710 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess