EN
  • EN
  • DE

19-22UYOSUBC/S314/TR8

Part No 19-22UYOSUBC/S314/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035182-19-22UYOSUBC/S314/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19-22UYOSUBC/S314/TR8 CAD Model

Description

The 19-22UYOSUBC/S314/TR8 is a surface-mount LED manufactured by Everlight Electronics, designed to emit a specific color, likely in the blue or ultraviolet range, based on the 'UY' in its part number. It is engineered for applications demanding high brightness and reliable performance in a compact package.

Applications

  • UV Sterilization: Used in devices for water purification, air sterilization, and surface disinfection (if it's a UV LED).
  • Currency Verification: Employed in counterfeit detection systems.
  • Medical Devices: Integrated into diagnostic equipment and phototherapy devices.
  • Indicator Lights: Used in various electronic devices to indicate status or operational mode.
  • Backlighting: Found in LCD screens and keypads, particularly where a unique color is required.

Features

  • Specific Color Emission (likely UV or Blue): The 'UY' in the part number suggests a specific emission wavelength.
  • Surface Mount Technology (SMT): Designed for efficient and automated PCB assembly.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Brightness: Delivers a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Low Power Consumption: Energy-efficient operation reduces overall power usage.
  • Long Lifespan: Offers extended operational life for reliable performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Specialized Applications: Ideal for UV or Blue light-specific uses.
  • Efficient Assembly: SMT design simplifies the manufacturing process.
  • Space Saving: Compact size allows for integration in small devices.
  • Uniform Illumination: Wide viewing angle provides consistent light output.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • Reliable Performance: Long lifespan ensures consistent operation over time.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The 19-22UYOSUBC/S314/TR8 LED is designed with high-quality materials to ensure durability and consistent performance. The exact wavelength and optical characteristics will be specified in the product datasheet. Due to its surface mount design, it's optimized for automated assembly processes. If the LED emits UV light, appropriate safety precautions should be taken during use to prevent eye and skin exposure.

Electrical Specifications (Typical):

  • Forward Voltage: Varies; consult the datasheet for specific values.
  • Forward Current: Typically 20mA, but refer to the datasheet.
  • Radiant Flux/Luminous Intensity: Refer to the datasheet for specific values based on wavelength.

Optical Specifications (Typical):

  • Dominant Wavelength: Consult the datasheet.
  • Viewing Angle: Consult the datasheet.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess