EN
  • EN
  • DE

23-22B/S2BHC-C30/2T

Part No 23-22B/S2BHC-C30/2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description 2322 Series Orange / Blue Clear 28.5/28.5 mcd 2.25/ 3.5 V Surface Mount LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035898-23-22B/S2BHC-C30/2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 23-22B/S2BHC-C30/2T CAD Model

Description

The Everlight 23-22B/S2BHC-C30/2T is a surface-mount LED designed for a variety of lighting and indication applications. Everlight is a leading manufacturer in the LED industry, known for producing reliable and efficient components. This particular LED is a blue LED.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and control panels.
  • Backlighting: Can be used for backlighting displays and keypads.
  • Automotive Lighting: Suitable for use in automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Commonly found in consumer electronics such as mobile phones, TVs, and appliances.
  • Specialty Lighting: Used in specialty lighting applications, such as decorative lighting and signage.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient soldering onto printed circuit boards (PCBs).
  • High Brightness: Provides sufficient light output for clear visibility.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.
  • Low Power Consumption: Energy-efficient operation minimizes power drain.

Benefits:

  • Easy Integration: Surface mount design simplifies the assembly process.
  • Space Saving: Compact size minimizes PCB space requirements.
  • Reliable Performance: High-quality construction ensures long-term reliability.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Versatile Application: Suitable for a wide range of lighting and indication applications.

Additional Details:

The 23-22B/S2BHC-C30/2T typically operates at low voltage and current levels. The specific forward voltage and current requirements can be found in the product datasheet. The LED package is designed to withstand reflow soldering temperatures. The viewing angle and luminous intensity are specified in the datasheet. Proper current limiting resistors should be used to prevent damage to the LED.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess