EN
  • EN
  • DE

99-218UM2C/3438S96/TR8-T

Part No 99-218UM2C/3438S96/TR8-T
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 736733-99-218UM2C/3438S96/TR8-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 99-218UM2C/3438S96/TR8-T CAD Model

Description

The Everlight 99-218UM2C/3438S96/TR8-T is a surface-mount (SMD) LED designed for various indication and display applications. Manufactured by Everlight Electronics, it is engineered to provide a reliable and efficient light source with specific characteristics regarding its color, brightness, and viewing angle.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices such as appliances and control panels.
  • Backlighting: Employed for backlighting LCD screens, keypads, and other displays.
  • Consumer Electronics: Integrated into remote controls, toys, and other consumer products.
  • Automotive Lighting: Utilized in automotive dashboards and interior lighting systems.

Features:

  • SMD Package: Enables efficient and automated assembly onto printed circuit boards (PCBs).
  • High Brightness: Provides a visible and bright light output.
  • Long Lifespan: Offers a durable light source with a long operating life.
  • Low Power Consumption: Consumes minimal power, contributing to energy efficiency.
  • Specific Color Wavelength: Emits light at a specific color wavelength for consistent color representation.

Benefits:

  • Easy Assembly: Simplifies manufacturing processes with its surface-mount design.
  • Reliable Performance: Ensures consistent and stable light output over its lifespan.
  • Energy Efficient: Reduces power consumption, contributing to overall system efficiency.
  • Versatile Applications: Suitable for a wide range of indicator and display purposes.
  • Compact Size: Allows for integration into small and compact electronic devices.

Additional Details:

The specific details of the 99-218UM2C/3438S96/TR8-T LED, such as its luminous intensity, viewing angle, color coordinates, and forward voltage/current requirements, are available in the Everlight datasheet. This document is essential for proper circuit design and operation. The “TR8-T” denotes the packaging method, indicating that the LEDs are supplied on tape and reel for automated pick-and-place assembly.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0912 $50.1600
1,340+ $0.0748 $100.2320
2,070+ $0.0725 $150.0750
2,850+ $0.0702 $200.0700
3,690+ $0.0678 $250.1820
4,935+ $0.0608 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess