EN
  • EN
  • DE
  • IT

EAST1916GRA0

Part No EAST1916GRA0
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 40mcd Green, 68mcd Red
Lens Style/Size Rectangle with Flat Top, 1.20mm x 1.60mm
Forward Voltage 2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 573nm Green, 624nm Red
Wavelength - Peak 575nm Green, 632nm Red
Case / Package 4-SMD
Height (Max) 0.90mm
Win Source Part Number 1102505-EAST1916GRA0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EAST1916GRA0 CAD Model

Description

The Everlight Electronics EAST1916GRA0 is a high-quality SMD LED that is ideal for use in various electronic applications.

  • Viewing Angle: 130°
  • Millicandela Rating: 40mcd for green and 68mcd for red
  • Forward Voltage: 2V for both green and red
  • Current Test: 20mA for both colors
  • Wavelength-Dominant: 573nm for green and 624nm for red
  • Wavelength-Peak: 575nm for green and 632nm for red
  • Shape: Rectangular with a flat top
  • Size: 1.20mm x 1.60mm
  • Color: Green and red
  • Packaging: Reel packaging
  • Application: Suitable for use in various optoelectronic applications

You May Also Be Interested in

Tiancheng Hi-Tech Co., Ltd.
200mW SMD5050-6P LED Indication - Discrete RoHS
Need more? Email Us
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
Lumex Opto/Components Inc.
LED RED DIFFUSED SMD / Red LED Indication - Discrete 1.7V 0603 (1608 Metric)
Need more? Email Us
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.4772
Vishay
LED GREEN CLEAR T/H
Need more? Email Us
Wurth Electronics Inc
LED RGB CLEAR 6PLCC SMD
Lowest to $0.6240
Bivar Inc.
LED WARM WHITE DIFF 6PLCC SMD / White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
Stanley Electric Co
LED INDICATION SMD / LED Indication - Discrete
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess