EN
  • EN
  • DE
  • IT

VLWTG9900

Part No VLWTG9900
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED GREEN CLEAR T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Vishay Semiconductor Opto Division
Series TELUX™
Package Tube
Product Status Obsolete
Color Green
Configuration Standard
Lens Color -
Lens Transparency Clear
Millicandela Rating 0.7mcd
Lens Style Round with Domed Top
Lens Size -
Voltage - Forward (Vf) (Typ) 3.9V
Current - Test 50mA
Viewing Angle 90°
Mounting Type Through Hole
Wavelength - Dominant 523nm
Wavelength - Peak 518nm
Features -
Package / Case 4-DIP (0.200", 5.08mm)
Supplier Device Package -
Size / Dimension 7.62mm L x 7.62mm W
Height (Max) 6.40mm
Base Product Number VLWTG9900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371976-VLWTG9900
Ultra Librarian 3D Model Ultra Librarian VLWTG9900 CAD Model

Description

The VLWTG9900 is an obsolete LED indication discrete component manufactured by Vishay Semiconductor Opto Division.

  • Series: TELUX™
  • Package: 4-DIP (0.200", 5.08mm)
  • LED Color: Green
  • Lens Transparency: Clear
  • Lens Shape: Round with a domed top
  • Size: 7.62mm L x 7.62mm W
  • Height (Max): 6.40mm
  • Forward Voltage (Vf): 3.9V
  • Test Current: 50mA
  • Viewing Angle: 90°
  • Dominant Wavelength: 523nm
  • Peak Wavelength: 518nm
  • Millicandela Rating: 0.7mcd
  • Mounting Type: Through Hole
  • REACH: Unaffected

You May Also Be Interested in

Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
Everlight Electronics Co Ltd
LED BLUE CLEAR SMD R/A / Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead
Need more? Email Us
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 573nm LED Indication - Discrete 1.8V~2.4V 0402
Lowest to $0.0343
Shenzhen Yongyutai Electronics Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Lowest to $0.0110
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
Rohm Semiconductor
LED Indication - Discrete RoHS
Lowest to $0.1957
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3469
Stanley Electric Co
LED / LED Indication - Discrete
Lowest to $0.1427
Vishay
LED GREEN CLEAR T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess