EN
  • EN
  • DE

EL357

Part No EL357
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171240-EL357
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EL357 CAD Model

Description

The EL357 is a series of single-channel phototransistor optocouplers manufactured by Everlight Electronics Co Ltd. These optocouplers consist of an infrared light-emitting diode (LED) optically coupled to a phototransistor. They are designed for applications requiring electrical isolation between input and output circuits.

Applications

  • Power supplies: Providing feedback isolation in switching power supplies.
  • Industrial control systems: Isolating control signals from high-voltage or noisy environments.
  • Digital logic inputs: Interfacing digital logic circuits with different voltage levels or ground potentials.
  • Microcontroller input isolation: Protecting microcontroller inputs from voltage spikes or overcurrent conditions.
  • Telecommunications equipment: Isolating telephone lines from sensitive electronic circuits.

Features

  • High isolation voltage: Provides electrical isolation up to several kilovolts.
  • Compact package: Available in a DIP-4 package, suitable for through-hole mounting.
  • Current Transfer Ratio (CTR): Offers a range of CTR options to suit different application requirements.
  • Low saturation voltage: Ensures efficient signal transfer with minimal voltage drop.
  • Fast switching speed: Enables high-speed data transmission.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Electrical isolation: Protects sensitive circuits from voltage transients and ground loops.
  • Noise immunity: Reduces the effects of electrical noise on signal integrity.
  • Simplified circuit design: Allows for easy interfacing between circuits with different voltage levels.
  • Increased system reliability: Improves system robustness by isolating potential fault sources.
  • Enhanced safety: Provides a safety barrier between high-voltage and low-voltage circuits.

Additional Details

The EL357 series is available in various CTR (Current Transfer Ratio) grades, allowing designers to select the optimal device for their specific application. The CTR is the ratio of the collector current to the forward current of the LED. The device operates over a wide temperature range, typically from -30°C to +110°C, ensuring reliable performance in harsh environments. The input forward voltage is typically around 1.2V, and the collector-emitter breakdown voltage is typically 80V. The isolation voltage is rated at 5000Vrms. Different package options might exist, so consult the datasheet for specific dimensions and pinout details.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess