EN
  • EN
  • DE

ELSH-F71G1-0LPNM-CG1G2

Part No ELSH-F71G1-0LPNM-CG1G2
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - Color
Description LED SHUEN GREEN 525NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Everlight Electronics Co Ltd
Series SHUEN
Package Tape & Reel
Product Status Active
Color Green
Wavelength 525nm (520nm ~ 530nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.25V
Lumens/Watt @ Current - Test 66 lm/W
Current - Max 600mA
Luminous Flux @ Current/Temperature 75lm (70lm ~ 80lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1218 (3246 Metric)
Supplier Device Package SMD
Size / Dimension 0.120" L x 0.177" W (3.05mm x 4.50mm)
Height - Seated (Max) 0.085" (2.15mm)
Thermal Resistance of Package 10°C/W
Base Product Number ELSH-F71
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371868-ELSH-F71G1-0LPNM-CG1G2
Ultra Librarian 3D Model Ultra Librarian ELSH-F71G1-0LPNM-CG1G2 CAD Model

Description

The 1371868-ELSH-F71G1-0LPNM-CG1G2 is an optoelectronic color LED lighting component manufactured by Everlight Electronics Co Ltd.

  • Category: Color LED Lighting
  • Packaging: Tape and Reel
  • Series: SHUEN
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8541.41.0000
  • ECCN: EAR99
  • Size/Dimension: 0.120" L x 0.177" W
  • Voltage Forward (Vf): 3.25V
  • Current Test: 350mA
  • Viewing Angle: 120°

You May Also Be Interested in

Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Lowest to $0.5188

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3420 $51.3000
360+ $0.2806 $101.0160
555+ $0.2718 $150.8490
765+ $0.2631 $201.2715
985+ $0.2543 $250.4855
1,320+ $0.2280 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess