EN
  • EN
  • DE

IRM-3638401N

Part No IRM-3638401N
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065644-IRM-3638401N
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRM-3638401N CAD Model

Description

The Everlight IRM-3638401N is a miniature infrared (IR) receiver module designed for remote control systems and other IR-based communication applications. It is a compact, epoxy-molded module that integrates a photodiode, preamplifier, and filter to detect infrared signals modulated at a specific carrier frequency.

Applications:

  • Remote Control Systems: Used in remote controls for televisions, DVD players, set-top boxes, and other consumer electronics.
  • Wireless Control: Employed in wireless control systems for lighting, fans, and other home automation devices.
  • Industrial Control: Integrated into industrial control systems for remote operation of machinery and equipment.
  • Security Systems: Used in security systems for remote activation and deactivation.
  • Interactive Whiteboards: Utilized in interactive whiteboards to detect pen or touch input.

Features:

  • Carrier Frequency: 38 kHz carrier frequency, which is a common standard for IR remote control systems.
  • Supply Voltage: Typically operates on a 2.7V to 5.5V supply voltage range.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • High Sensitivity: High sensitivity to infrared signals for reliable detection.
  • Compact Size: Miniature package size for easy integration into small devices.
  • IR Filter: Built-in IR filter to reject ambient light interference.

Benefits:

  • Reliable Detection: Provides reliable detection of IR signals for consistent performance.
  • Easy Integration: Designed for easy mounting and integration into various devices.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Noise Immunity: Built-in filter minimizes interference from ambient light and noise.
  • Compact Design: Small size enables use in space-constrained applications.

Additional Details:

The IRM-3638401N module is constructed with high-quality components to ensure reliable operation and long lifespan. The module's materials are chosen for their ability to withstand environmental factors. It meets industry standards for performance and safety.

This IR receiver module is a reliable solution for applications requiring remote control and infrared communication.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Panasonic
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess