EN
  • EN
  • DE

PD638C

Part No PD638C
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 271338-PD638C
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Wavelength 940nm
Color - Enhanced Infrared (NIR)
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 10nA
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Through Hole, Right Angle
Package / Case Radial
Ultra Librarian 3D Model Ultra Librarian PD638C CAD Model

Description

The PD638C is a photodiode manufactured by Everlight Electronics Co., Ltd. It's a silicon PIN photodiode designed for high-speed and high-sensitivity light detection in various applications. It exhibits excellent linearity and low dark current, making it suitable for precision measurement and control systems.

Applications:

  • Optical Sensors: Used in light sensors for ambient light detection in consumer electronics.
  • Medical Devices: Employed in pulse oximeters and other medical monitoring equipment.
  • Industrial Automation: Utilized in photoelectric switches and light barriers for object detection.
  • Bar Code Scanners: Serves as the light sensor in bar code reading devices.
  • Optical Communication: Used in short-range optical data transmission systems.

Features:

  • High Sensitivity: Exhibits a high responsivity to visible and near-infrared light.
  • Fast Response Time: Offers a quick response to changes in light intensity.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Visible Light Filter: Enhanced sensitivity to visible spectrum.
  • Compact Package: Available in small surface-mount packages for easy integration.
  • Wide Viewing Angle: Detects light from a wide range of angles.

Benefits:

  • Accurate Light Measurement: Provides precise and reliable light intensity readings.
  • Improved System Performance: Enhances the performance of light-sensitive applications.
  • Reduced Noise: Minimizes interference from unwanted light sources.
  • Easy Integration: Simplifies design and assembly with compact package options.
  • Long Lifespan: Offers a durable and long-lasting solution for light detection.

Additional Details:

The PD638C photodiode typically operates within a reverse voltage range. The specific operating characteristics such as spectral response, dark current, and capacitance can be found in the manufacturer's datasheet. It is important to consult the datasheet for precise electrical and optical characteristics before integrating this photodiode into a circuit. The device is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2599

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,979 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess