EN
  • EN
  • DE

PT2559B/L2-F

Part No PT2559B/L2-F
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR SIDE FACE BK RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -25°C to 85°C (TA)
Dimension Radial, 3 Lead, Side View
Win Source Part Number 102480-PT2559B/L2-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2559B/L2-F CAD Model

Description

The PT2559B/L2-F is a side-view, radial, 3-lead phototransistor from Everlight Electronics Co Ltd. It is designed to detect infrared light at a wavelength of 940nm. The PT2559B/L2-F has a high current transfer ratio (CTR) of 100%, making it suitable for a variety of applications, including:

  • Optical encoders
  • Proximity sensors
  • Object detection
  • Remote controls
  • Industrial automation

The PT2559B/L2-F is a small and lightweight component, measuring just 5.0mm x 3.2mm x 2.9mm. It is also highly reliable, with a lifespan of over 100,000 hours.

Features and Benefits

  • High CTR of 100%
  • Wide operating temperature range of -25°C to +85°C
  • Small and lightweight package
  • High reliability

Applications

  • Optical encoders
  • Proximity sensors
  • Object detection
  • Remote controls
  • Industrial automation

Example Applications

  • Optical Encoders: Optical encoders are used to measure the rotation of a shaft or spindle. The PT2559B/L2-F can be used in optical encoders to detect the movement of a slotted disk or other encoded pattern.
  • Proximity Sensors: Proximity sensors are used to detect the presence of an object within a certain range. The PT2559B/L2-F can be used in proximity sensors to detect the presence of a person, machine part, or other object.
  • Object Detection: Object detection systems use sensors to detect the presence of objects in a scene. The PT2559B/L2-F can be used in object detection systems to detect the presence of people, vehicles, or other objects.
  • Remote Controls: Remote controls use infrared light to transmit commands to electronic devices. The PT2559B/L2-F can be used in remote controls to receive the infrared signals from the remote control and convert them into electrical signals that can be understood by the electronic device.
  • Industrial Automation: Industrial automation systems use sensors and actuators to control machines and processes. The PT2559B/L2-F can be used in industrial automation systems to detect the presence of objects, measure the position of objects, or trigger other events.

Conclusion

The PT2559B/L2-F is a versatile and reliable phototransistor that is suitable for a wide variety of applications. It is a good choice for applications where high sensitivity, wide operating temperature range, and small size and weight are required.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3269
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess