EN
  • EN
  • DE
  • IT

LTR-546AD

Part No LTR-546AD
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PIN .100" 2UA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 30nA
Wavelength 900nm
Maximum Power Dissipation 150mW
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial, Side View
Win Source Part Number 072681-LTR-546AD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-546AD CAD Model

Description

The Lite-On Inc. sensor with Win Source Part Number 072681-LTR-546AD is a through-hole component that can be mounted on a printed circuit board.

  • Viewing Angle: 900nm
  • Current-Dark (Id) (Max): 30nA
  • Maximum Power Dissipation: 150mW
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Category: Radial, Side view
  • Applications: Various electronic applications

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.4300
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW RAD / Phototransistors 920nm Side View Radial
Lowest to $6.9635
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM / Phototransistors 850nm Top View 2-SMD, Gull Wing
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3739
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess