EN
  • EN
  • DE

LTR-516AB

Part No LTR-516AB
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PIN .100" 2UA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 30nA
Wavelength 900nm
Maximum Power Dissipation 150mW
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial, Side View
Win Source Part Number 206818-LTR-516AB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-516AB CAD Model

Description

This electronic component is manufactured by Lite-On Inc. and has a Win Source Part Number of 206818-LTR-516AB.

  • Package: Bulk
  • Mounting Orientation: Side view
  • Mounting Type: Through hole
  • Wavelength: 900nm
  • Current - Dark (Id) (Max): 30nA
  • Category: Sensors, Transducers
  • Status: Active
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Supply and Demand Status: Balanced
  • Pieces per Package: 1k

You May Also Be Interested in

Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PTX TBIT .2"HT
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 880NM, 0.015A
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Vishay
PHOTOTRANSISTOR 730 TO 1000 NM
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3338 $58.4150
425+ $0.2737 $116.3225
655+ $0.2657 $174.0335
905+ $0.2564 $232.0420
1,165+ $0.2483 $289.2695
1,555+ $0.2229 $346.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess