EN
  • EN
  • DE

WP7113P3BT

Part No WP7113P3BT
Manufacturer Kingbright Corporation
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566176-WP7113P3BT
Ultra Librarian 3D Model Ultra Librarian WP7113P3BT CAD Model

Description

N

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PTX TBIT .2"HT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess