EN
  • EN
  • DE

LTR-5579DP1

Part No LTR-5579DP1
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PTX TBIT .2"HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 1mA
Current - Dark (Id) (Max) 100nA
Wavelength 900nm
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Side View
Dimension Radial, 3 Lead, Side View
Win Source Part Number 1064390-LTR-5579DP1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-5579DP1 CAD Model

Description

The Lite-On LTR-5579DP1 is an obsolete (EOL) radial, 3 lead, side view sensor/transducer.

  • Wavelength: 900nm
  • Current Collector (Max): 1mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 100mW
  • Mounting Type: Through Hole
  • Current - Dark (Id) (Max): 100nA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 880NM 2-PLCC / Phototransistor IR Chip Silicon 880nm 2-Pin PLCC T/R
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 25.4MM REFL SMD / Reflective Optical Sensor 1" (25.4mm) 4-SMD
Lowest to $8.6029
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess