EN
  • EN
  • DE

LP2950CN-5.0/TR

Part No LP2950CN-5.0/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828078-LP2950CN-5.0/TR
Ultra Librarian 3D Model Ultra Librarian LP2950CN-5.0/TR CAD Model

Description

The LP2950CN-5.0/TR is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a stable 5V output. Its key feature is a low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This characteristic, coupled with a low quiescent current, makes it particularly well-suited for battery-powered applications where efficiency is critical. The 'TR' suffix likely indicates that the device is provided in tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for various microcontrollers and processors.
  • Battery-Operated Equipment: Used extensively in portable devices, remote controls, and wireless sensors.
  • Post-Regulation: Can be used to clean up the output of switching regulators, reducing noise and ripple.
  • Linear Regulation in Noisy Environments: Ideal for providing stable power to sensitive analog circuits in noisy environments.
  • Instrumentation and Measurement: Used in test and measurement equipment to provide a stable voltage reference.

Features

  • 5V Fixed Output Voltage: Provides a regulated and stable 5V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Short Circuit Protection: Protects the regulator from damage due to output shorts.
  • Thermal Overload Protection: Shuts down the regulator if it overheats, preventing damage.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reversed polarity.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Increased System Reliability: Built-in protection features safeguard against common faults.
  • Stable and Clean Power: Provides a regulated 5V output, ensuring consistent performance of connected devices.
  • Simple Implementation: Requires few external components, simplifying the design process.
  • Cost-Effective Solution: Offers a reliable regulation solution at a competitive price.

Additional Details

The LP2950CN-5.0/TR is typically packaged in a TO-92 package. Its ease of use and robust feature set make it a popular choice for many applications. The low dropout voltage is particularly advantageous in battery-powered systems, where the battery voltage gradually decreases over time. The device maintains regulation longer than traditional linear regulators with higher dropout voltages.

Technical Specifications:

  • Output Voltage: 5V
  • Dropout Voltage: Typically 380mV at 100mA
  • Quiescent Current: Typically 75μA
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-92

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess