EN
  • EN
  • DE

AD8138ARM-REEL7

Part No AD8138ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8138
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39101-AD8138ARM-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8138ARM-REEL7 CAD Model

Description

Product Overview: AD8138ARM-REEL7

The AD8138ARM-REEL7 is a high-performance, low-distortion differential amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This differential amplifier is part of the AD8138 series and comes packaged in a compact MSOP-8 (Mini Small Outline Package with eight leads), which is suitable for space-constrained applications.

With its excellent dynamic performance and high bandwidth, the AD8138ARM-REEL7 is an ideal choice for driving high-speed analog-to-digital converters (ADCs). It is capable of converting single-ended inputs to differential outputs, making it an essential component in various signal processing tasks. This feature is particularly useful in communication systems, data acquisition systems, and medical equipment where maintaining signal integrity is crucial.

The AD8138ARM-REEL7 boasts a high bandwidth of 320 MHz and a fast slew rate, which allows it to handle rapid signal changes with minimal distortion. It also offers a low harmonic distortion performance, which is critical for maintaining the purity of the signal in high-fidelity applications. Additionally, the device operates over a wide supply voltage range, making it versatile for use in different circuit configurations.

One of the key advantages of the AD8138ARM-REEL7 is its low power consumption. This makes it an excellent choice for portable and battery-powered devices where energy efficiency is a priority. Furthermore, the amplifier has a low input noise density, which ensures that the signal-to-noise ratio is maintained at a high level, thus providing a cleaner and more accurate signal representation.

The "REEL7" suffix indicates that this particular model is supplied in a tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes. This packaging facilitates efficient handling and assembly in high-volume production environments.

In summary, the AD8138ARM-REEL7 from Analog Devices Inc. is a superior differential amplifier that offers high-speed performance, low distortion, and energy efficiency in a small package, making it a top choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6119 $53.0595
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5970 $257.9100
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess