EN
  • EN
  • DE

MP1232HN

Part No MP1232HN
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079876-MP1232HN
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1232HN CAD Model

Description

The MP1232HN is a multi-channel power management integrated circuit (PMIC) manufactured by Exar Corporation. It is designed to efficiently manage power distribution in various electronic systems. It offers multiple voltage regulators and control features to optimize power consumption and system performance.

Applications

  • Embedded systems
  • Industrial automation equipment
  • Networking devices
  • Storage systems
  • Single board computers

Features

  • Multiple output channels: Provides several independent voltage rails.
  • High efficiency DC-DC converters: Minimizes power loss and heat generation.
  • Adjustable output voltage: Allows for precise voltage regulation.
  • Programmable sequencing: Enables controlled power-up and power-down sequences.
  • Overvoltage protection (OVP): Protects the load from excessive voltage.
  • Undervoltage protection (UVP): Prevents operation with insufficient voltage.
  • Thermal shutdown: Protects the device from overheating.

Benefits

  • Simplified power system design: Reduces component count and board space.
  • Improved power efficiency: Lowers energy consumption and operating costs.
  • Enhanced system reliability: Provides protection against various fault conditions.
  • Flexibility in power management: Supports different voltage requirements.
  • Optimized system performance: Ensures stable and reliable power delivery.

Additional Details

The MP1232HN's programmable sequencing feature allows designers to control the order in which different voltage rails are powered on or off, which is crucial for complex systems with specific power-up requirements. The high-efficiency DC-DC converters minimize power loss and heat generation, improving the overall energy efficiency of the system. Furthermore, the MP1232HN includes comprehensive protection features such as overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown to ensure reliable operation under various conditions. Detailed technical specifications, including voltage and current ratings, can be found in the official datasheet provided by Exar Corporation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess