EN
  • EN
  • DE

X9241MST1

Part No X9241MST1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105108-X9241MST1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X9241MST1 CAD Model

Description

The X9241MST1 is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. This integrated circuit provides a cost-effective alternative to mechanical potentiometers, offering greater reliability, precision, and flexibility in circuit design. It is commonly used for calibration, gain control, volume control, and other applications requiring adjustable resistance.

Applications

  • Calibration of sensors and transducers: Used to fine-tune the output of sensors for accurate measurements.
  • Volume control in audio equipment: Provides precise and repeatable volume adjustments.
  • Gain control in amplifiers: Allows for adjusting the amplification factor of amplifier circuits.
  • Adjustable power supplies: Used to set and adjust the output voltage or current.
  • Motor speed control: Implements variable resistance for controlling motor speed.

Features

  • Non-volatile memory: Retains the wiper position even after power is removed.
  • Digital control: Controlled via a serial interface (e.g., SPI or I2C).
  • Multiple resistance values: Available in various total resistance values to suit different applications.
  • High resolution: Offers fine-grained adjustment of resistance.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Increased reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Improved precision: Provides accurate and repeatable resistance settings.
  • Remote control: Enables remote adjustment of resistance via digital interface.
  • Reduced component count: Integrates the potentiometer function into a single IC, simplifying circuit design.
  • Automated adjustment: Allows for automated calibration and adjustment during manufacturing or in the field.

The X9241MST1 features a digital interface, which allows a microcontroller or other digital device to precisely control the wiper position. This eliminates the need for manual adjustments and enables automated calibration procedures. The non-volatile memory ensures that the desired resistance setting is retained even when power is removed, making it suitable for applications where settings must be preserved.

The specific resistance value, number of taps, and communication protocol can vary depending on the exact model and configuration. It's crucial to consult the datasheet for detailed specifications and operating instructions. The X9241 family offers a robust and versatile solution for a wide range of applications that require adjustable resistance, delivering improved performance and reliability compared to traditional mechanical potentiometers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess