EN
  • EN
  • DE

MP7623BD

Part No MP7623BD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987701-MP7623BD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7623BD CAD Model

Description

The MP7623BD, manufactured by Exar Corporation (now part of MaxLinear), is a highly integrated and efficient offline LED lighting controller. It's designed for a wide range of LED lighting applications, providing constant current output for driving LEDs with excellent performance and reliability.

Applications

  • LED Bulb Replacement
  • LED Downlights
  • LED Tube Lighting
  • General LED Lighting Applications
  • Offline LED Drivers

Features

  • Primary-Side Regulation (PSR): Eliminates the need for optocoupler and secondary-side control circuitry, reducing component count and cost.
  • Constant Current (CC) Output: Precisely regulates the LED current, ensuring consistent brightness and long LED lifespan.
  • High Power Factor Correction (PFC): Achieves high power factor, meeting stringent energy efficiency standards.
  • Wide Input Voltage Range: Operates from a wide AC input voltage range, typically 85VAC to 265VAC.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the input current, improving power quality.
  • Overvoltage Protection (OVP): Protects the LEDs and the driver from overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the driver in case of overheating, preventing damage to the components.
  • Short-Circuit Protection (SCP): Protects the driver from short-circuit conditions.
  • Open-Circuit Protection: Detects open-circuit conditions and prevents damage to the circuit.
  • Valley Switching Operation: Minimizes switching losses and improves efficiency.
  • Package: Available in a DIP or SOP package.

Benefits

  • Simplified Design: Primary-side regulation eliminates the need for complex secondary-side control circuitry.
  • High Efficiency: Valley switching and optimized control algorithms ensure high efficiency.
  • Long LED Lifespan: Constant current output ensures consistent brightness and extends the lifespan of the LEDs.
  • Robust Protection: Comprehensive protection features safeguard the LEDs and the driver from various fault conditions.
  • Cost-Effective Solution: Reduced component count and simplified design result in a cost-effective solution.

Technical Specifications

The MP7623BD is designed to operate from a wide AC input voltage range (typically 85VAC to 265VAC). It provides constant current output for driving LEDs. It features primary-side regulation, eliminating the need for optocouplers. The device includes overvoltage protection, overtemperature protection, and short-circuit protection. The package is DIP or SOP.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess