The TSF8N65M is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Truesemi. This power MOSFET is designed for high-voltage, high-speed switching applications. It boasts low on-resistance, contributing to efficient power conversion and reduced power loss. Its robust design ensures reliability and suitability for demanding applications.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Uninterruptible power supplies (UPS)
- Motor control
Features
- N-Channel MOSFET
- High voltage capability (650V)
- Low on-resistance (RDS(on))
- Fast switching speed
- High ruggedness
- Avalanche rated
- RoHS compliant
Benefits
- Increased efficiency in power conversion
- Reduced power dissipation and heat generation
- Improved system reliability
- Simplified thermal management
- Suitable for high-frequency switching applications
- Enhanced system performance due to fast switching
Additional Details
The TSF8N65M features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. The gate threshold voltage (VGS(th)) is typically around 3V. The low RDS(on) value minimizes conduction losses, while the fast switching speed reduces switching losses. The device is typically available in a TO-220 or similar through-hole package, allowing for easy mounting and heatsinking. This MOSFET's avalanche rating ensures its ability to withstand transient voltage spikes, contributing to its robustness in challenging operating environments. The specific RDS(on) value and other detailed specifications can be found in the manufacturer's datasheet.