EN
  • EN
  • DE

SIPEX485ECN

Part No SIPEX485ECN
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 324057-SIPEX485ECN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIPEX485ECN CAD Model

Description

The SIPEX485ECN is a RS-485 transceiver manufactured by Exar Corporation (now part of Renesas). It's designed for robust, bidirectional data communication on balanced transmission lines. This transceiver is suitable for industrial applications where reliable data transfer over long distances and in noisy environments is essential.

Applications:

  • Industrial Automation: Connecting PLCs, sensors, and actuators in factory automation systems.
  • Building Automation: Controlling HVAC systems, lighting, and security systems.
  • Motor Control: Communicating with motor drives and controllers.
  • Networking: Implementing RS-485 networks in various industrial settings.
  • Point-of-Sale (POS) Systems: Connecting peripherals such as barcode scanners and printers.

Features:

  • RS-485 Transceiver: Enables bidirectional data communication over RS-485 networks.
  • Half-Duplex Communication: Supports half-duplex communication, allowing data transmission in only one direction at a time.
  • Enhanced Slew Rate Limiting: Minimizes EMI and reflections on the transmission line.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits.
  • Thermal Shutdown Protection: Protects the transceiver from overheating.
  • Low Power Consumption: Optimizes energy efficiency in various applications.

Benefits:

  • Robust Communication: Provides reliable data transmission in noisy industrial environments.
  • Long-Distance Communication: Supports data transmission over long distances.
  • Noise Immunity: High common-mode noise rejection ensures data integrity.
  • Protection Features: Short-circuit and thermal shutdown protection enhance reliability.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.

Additional Details:

The SIPEX485ECN typically operates from a single 5V power supply. It supports data rates up to 10 Mbps. The transceiver includes a driver and a receiver, both of which are enabled or disabled by control signals. It's designed to meet or exceed the requirements of the RS-485 and RS-422 standards. The device also often incorporates features like fail-safe biasing to ensure a defined output state when the input is disconnected or floating. Its robust design and protection features make it a suitable choice for demanding industrial communication applications.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess