EN
  • EN
  • DE

SP202EEN-L/TP

Part No SP202EEN-L/TP
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191925-SP202EEN-L/TP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP202EEN-L/TP CAD Model

Description

The SP202EEN-L/TP is a RS-232 transceiver manufactured by Exar Corporation, designed for serial communication applications. It provides a reliable interface between microcontrollers or processors and external devices that utilize the RS-232 standard. This particular model operates from a single 5V power supply and integrates charge pump circuitry to generate the necessary ±10V RS-232 voltage levels from the 5V supply. The "-L" likely indicates a low-power version and the "/TP" signifies tape packaging for automated assembly.

Applications

  • Notebook Computers: Enabling serial communication in portable computing devices.
  • Sub-Notebooks: Supporting RS-232 connectivity in compact devices.
  • Palmtop PCs: Providing a serial interface for handheld computers.
  • Battery Powered Systems: Especially suitable due to its low power operation.
  • Printers: Used for serial communication between computers and printers.
  • Peripherals: Connecting various peripherals to a host system.

Features

  • Single 5V Power Supply: Operates from a single 5V power source, simplifying power supply design.
  • Meets all RS-232D and ITU V.28 Specifications: Complies with industry standards for RS-232 communication.
  • Output Swing ±10V with 5V Supply: Generates the required voltage levels for RS-232 communication from a single 5V input.
  • Low Power Consumption: Minimizes power usage, especially suitable for battery-powered devices.
  • Internal Tiny Charge Pump: Integrates charge pump circuitry to generate the necessary voltage levels.
  • High Data Rate: Supports data rates up to 120kbps.
  • Latch-Up Free: Resistant to latch-up, enhancing reliability.

Benefits

  • Simplified System Design: Requires only a single 5V power supply, reducing design complexity.
  • Reliable Communication: Compliant with RS-232 standards, ensuring reliable data transmission.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Compact Solution: Integrated charge pump reduces the need for external components, saving space.
  • Robust Performance: Latch-up free design ensures reliable operation in demanding environments.
  • Versatile Connectivity: Compatible with a wide range of RS-232 compatible devices.

Additional Details

The SP202EEN-L/TP typically comes in a SOIC package. It includes two drivers and two receivers, enabling full-duplex communication. The low-power characteristic makes it exceptionally useful for battery-operated equipment. Detailed electrical characteristics and operating temperature ranges should be verified in the official datasheet.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess