The SP3243EUEA16-L is a 3V low power RS-232 transceiver from Exar Corporation (formerly Sipex). It is designed to provide a robust and efficient interface between digital logic and RS-232 serial communication standards, particularly in applications where power consumption and board space are critical factors. This transceiver integrates three drivers and five receivers, making it suitable for multi-port serial communication scenarios.
Applications
- Laptop and notebook computers
- Embedded systems with multiple serial ports
- Industrial control systems
- Diagnostic equipment
- Data acquisition systems
Features
- Operates from a single 3V to 5.5V power supply
- Low power consumption
- Three drivers and five receivers
- High data rate: Up to 250 kbps
- Meets or exceeds EIA/TIA-232 standards
- Integrated charge pump for RS-232 voltage levels
- Short-circuit protection
Benefits
- Simplified system design
- Reduced board space requirements
- Reliable serial communication
- Protection against electrical faults
- Compatibility with existing RS-232 systems
- Extended battery life in portable devices
Additional Details
The SP3243EUEA16-L utilizes an internal charge pump to generate the RS-232 voltage levels from a low voltage supply, eliminating the need for external high-voltage power supplies. It is designed to operate with data rates up to 250 kbps, ensuring compatibility with a wide range of serial communication protocols. The device includes short-circuit protection to prevent damage from accidental shorts on the RS-232 port. The "-L" suffix indicates a lead-free version. Datasheets available from Exar provide detailed specifications, including voltage levels, timing characteristics, and package dimensions (TSSOP-16). It enables simultaneous transmitting and receiving capabilities.