EN
  • EN
  • DE

SP3281EBEA

Part No SP3281EBEA
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Intelligent +2.35V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337065-SP3281EBEA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3281EBEA CAD Model

Description

The SP3281EBEA is a single-channel RS-232 transceiver from Exar Corporation. This device is designed to offer a simple and efficient interface between a UART and an RS-232 serial port, suitable for various applications requiring RS-232 communication.

Applications

  • Single Channel RS-232 Applications
  • Notebook and Laptop Computers
  • Sub-Notebooks
  • Palmtop Computers
  • Handheld PCs
  • Battery-Powered Equipment
  • Peripherals
  • Printers

Features

  • Meets all ElA-232E and ITU V.28 specifications
  • Operates from a single +3.0V to +5.5V power supply
  • Requires only 0.1μF charge pump capacitors
  • High data rate – 120kbps under load
  • Low power shutdown mode (typically 1μA)
  • Output swing limit of ±8V
  • Enhanced ESD specifications: ±15kV Human Body Model
  • Single Driver and Single Receiver

Benefits

  • Easy RS-232 Interface: Facilitates easy connection between UARTs and RS-232 serial ports.
  • Low Power Operation: Optimized for battery-powered systems, featuring a low-power shutdown mode.
  • Compact Size: Its integrated design helps to minimize board space requirements.
  • High ESD Protection: Ensures robust performance in environments susceptible to electrostatic discharge.
  • Flexible Voltage Range: Wide operating voltage range provides versatility in system design.

The SP3281EBEA operates from a single +3.0V to +5.5V power supply, using small external charge pump capacitors. It transmits data at rates up to 120kbps while maintaining RS-232 signal levels. A low-power shutdown mode minimizes power consumption, making it suitable for battery-powered applications. It provides a single driver and single receiver.

In summary, the SP3281EBEA offers a reliable and efficient solution for single-channel RS-232 communication, particularly suited for applications that prioritize low power consumption and a small footprint.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess