EN
  • EN
  • DE

SP3819S33

Part No SP3819S33
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337164-SP3819S33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3819S33 CAD Model

Description

The SP3819S33 is a transceiver IC from Exar Corporation, primarily designed for RS-485 and RS-422 communication standards. This type of transceiver is essential for robust serial data transmission in industrial environments, where noise immunity and reliable communication over long distances are critical.

Applications:

  • Industrial Automation: Connecting programmable logic controllers (PLCs), sensors, and actuators in manufacturing plants.
  • Motor Control: Enabling communication between motor controllers and drive systems.
  • Building Automation: Facilitating data transfer between HVAC systems, lighting controls, and security systems.
  • Point-of-Sale (POS) Systems: Providing a reliable communication link between POS terminals and peripherals.
  • Networking: Suitable for low-speed, long-distance networking applications.

Features:

  • RS-485/RS-422 Compatibility: Supports both RS-485 and RS-422 communication standards.
  • Half-Duplex Operation: Allows data transmission and reception over a single twisted-pair cable.
  • Data Rate up to 10 Mbps: Supports high-speed data transmission for demanding applications.
  • Thermal Shutdown Protection: Protects the device from overheating in harsh environments.
  • Short-Circuit Protection: Prevents damage to the device from short circuits on the transmission lines.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • 3.3V Supply Voltage: Designed to operate with a 3.3V power supply.

Benefits:

  • Robust Communication: Provides reliable data transmission in noisy industrial environments.
  • Long-Distance Communication: Enables communication over long distances, up to 4000 feet.
  • Increased Noise Immunity: Offers high noise immunity for reliable data transmission.
  • Simplified Wiring: Reduces wiring complexity by using a single twisted-pair cable.
  • Improved System Reliability: Protects the device from damage due to overheating and short circuits.
  • Energy Efficiency: Low power consumption minimizes energy costs.

The SP3819S33 typically includes a driver and receiver pair, enabling bidirectional communication over a single pair of wires. It often features slew-rate limiting to minimize electromagnetic interference (EMI) and reflections on the transmission lines. The device typically has enable pins that allow the user to control the driver and receiver independently, enabling flexible configuration options. The small package size of this transceiver facilitates easy integration into compact electronic systems. A key advantage of RS-485 and devices like the SP3819S33 is the ability to network multiple devices on the same bus. This multi-drop capability makes it ideal for distributed control systems.

The SP3819S33 is commonly used in applications where reliable communication is critical, such as industrial automation, building automation, and motor control. It's essential to consult the device datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess