EN
  • EN
  • DE

SP4422AC

Part No SP4422AC
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337193-SP4422AC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4422AC CAD Model

Description

The SP4422AC is a multi-protocol transceiver manufactured by Exar Corporation. This versatile device is designed to facilitate communication across various serial interfaces, making it well-suited for a broad range of industrial and embedded applications. The integration of multiple transceivers into a single chip allows for reduced board space and component count, simplifying system design and improving overall reliability.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation Systems
  • Process Control Systems
  • Building Automation Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment

Features

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Incorporates multiple transceivers into a single package.
  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power requirements.
  • Data Rate: Supports high data transmission rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying the design process.
  • Driver/Receiver Enable: Includes separate driver and receiver enable pins for flexible control over data flow.
  • Short-Circuit Protection: Protects the device from potential damage from output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes the required PCB area, enabling more compact designs.
  • Simplified Design: Single supply operation and integrated features streamline the overall design process, reducing complexity.
  • Improved Reliability: High ESD protection ensures robust performance, even in harsh industrial environments.
  • Lower Power Consumption: Energy-efficient design helps to reduce overall system power consumption, leading to cost savings.
  • Cost-Effective: Integration reduces the total component count, resulting in lower overall system costs.
  • Flexible Communication: Supports multiple communication standards, making it versatile for a wide range of applications.

Additional Details

The SP4422AC typically comes in a small outline integrated circuit (SOIC) or similar surface-mount package for easy integration into electronic assemblies. This device is designed to operate within industrial temperature ranges, ensuring reliable performance in demanding environments. The internal architecture includes advanced driver and receiver circuitry for dependable data transmission and reception. Detailed technical specifications, application notes, and safety guidelines can be found in the datasheet provided by Exar Corporation. The SP4422AC is an excellent choice for applications where flexible, reliable, and efficient serial communication is required.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess