EN
  • EN
  • DE

SP5301CN-L/TR

Part No SP5301CN-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192089-SP5301CN-L/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP5301CN-L/TR CAD Model

Description

The SP5301CN-L/TR is a power management integrated circuit (PMIC) from Exar Corporation. It is designed to efficiently manage and distribute power within electronic devices, typically focusing on portable applications where battery life and size are critical.

Applications:

  • Portable Navigation Devices (PNDs): Used in GPS devices to manage power consumption and battery charging.
  • Portable Media Players (PMPs): Regulates power in media players, ensuring efficient use of battery.
  • Handheld Gaming Consoles: Manages power distribution and battery charging within portable gaming systems.
  • Digital Cameras: Optimizes power usage in digital cameras to extend battery life.
  • Smartwatches and Wearable Devices: Controls power consumption and battery management in wearable electronics.

Features:

  • Integrated Battery Charger: Includes a battery charger circuit for Li-Ion or Li-Polymer batteries.
  • Multiple DC-DC Converters: Features several DC-DC converters (buck, boost, or LDO regulators) to generate different voltage rails.
  • Power Sequencing Control: Offers power sequencing capabilities to ensure proper startup and shutdown of the system.
  • Over-Voltage Protection (OVP): Provides protection against over-voltage conditions to prevent damage.
  • Over-Current Protection (OCP): Includes over-current protection to limit current flow and safeguard the device.
  • Thermal Shutdown Protection (OTP): Features thermal shutdown to prevent damage from overheating.
  • I2C Interface: Offers an I2C interface for control, configuration, and monitoring.

Benefits:

  • Extended Battery Life: Efficient power management extends battery life in portable applications.
  • Reduced Board Space: Integrated solution reduces the need for external components, minimizing board space.
  • Simplified Design: Simplifies system design by integrating multiple power management functions.
  • Improved Reliability: Protection features enhance device reliability and prevent damage.
  • Flexible Configuration: I2C interface allows for flexible configuration and monitoring.

Additional Details:

The SP5301CN-L/TR is commonly available in a small, surface-mount package. The 'L' suffix might denote a specific feature or revision, while '/TR' typically indicates tape and reel packaging for automated assembly. The datasheet from Exar Corporation provides detailed specifications, including voltage and current ratings, switching frequencies, and thermal characteristics. Proper PCB layout is critical for optimal performance, especially for the DC-DC converters. Consult the datasheet for recommended layout guidelines, including grounding and decoupling techniques.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess