EN
  • EN
  • DE

SP6120EY/TR

Part No SP6120EY/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage, AnyFETTM, Synchronous,Buck Controller Ideal for 2A to 10A, High Performance, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192093-SP6120EY/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6120EY/TR CAD Model

Description

The SP6120EY/TR is a step-down (buck) DC-DC converter manufactured by Exar Corporation (now part of MaxLinear). It's designed to provide a regulated output voltage from a higher input voltage source. The '/TR' suffix indicates that the component is supplied in tape and reel packaging, which is common for automated assembly processes. The 'EY' likely refers to specific performance characteristics or a particular revision of the device.

Applications:

  • Point-of-Load Regulation: Provides a regulated voltage to specific components or sections of a circuit board.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices where efficient power conversion is needed.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides stable power to sensitive circuits in industrial automation equipment.
  • FPGA and Microprocessor Power: Supplies power to FPGAs, microprocessors, and microcontrollers.

Features:

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss and heat generation.
  • Adjustable Output Voltage: Allows for setting the output voltage to the desired level using external resistors.
  • Wide Input Voltage Range: Supports a wide range of input voltages, making it versatile for different applications.
  • Internal Compensation: Simplifies the design by incorporating internal compensation circuitry, reducing the need for external components.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Thermal Shutdown: Shuts down the device to prevent damage if it overheats.
  • Enable/Disable Control: Provides an enable/disable pin for power sequencing and overall system control.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers overall power consumption.
  • Simplified Design: Internal compensation reduces the number of external components and simplifies board layout.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage from abnormal conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for accommodating different load requirements.
  • Compact Solution: Typically available in a small package suitable for space-constrained applications.

Additional Details: Detailed technical specifications for the SP6120EY/TR, including input voltage range, output voltage range, maximum output current, switching frequency, efficiency curves, and protection thresholds, are available in the manufacturer's datasheet. Consulting the datasheet is essential for proper implementation and optimal performance. The datasheet also specifies the package type and pin configuration. The 'EY' portion of the part number may indicate specific performance characteristics or a particular revision of the device. The '/TR' suffix signifies tape and reel packaging for automated assembly.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess