EN
  • EN
  • DE

SP6121CN-L

Part No SP6121CN-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 118645-SP6121CN-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6121CN-L CAD Model

Description

The SP6121CN-L is a step-down (buck) PWM integrated circuit (IC) manufactured by Exar Corporation. It's designed for use in various power management applications requiring efficient DC-DC conversion. This IC integrates the control circuitry and power switching elements to minimize the external component count and simplify the design process.

Applications

  • Point-of-Load (POL) regulators
  • Distributed power systems
  • Set-top boxes
  • LCD monitors and TVs
  • Networking equipment
  • Industrial control systems

Features

  • High Efficiency: The SP6121CN-L is designed for high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It typically supports a wide input voltage range, accommodating various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in design.
  • Internal Soft-Start: The integrated soft-start feature limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Overcurrent Protection: It includes overcurrent protection to safeguard the IC and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Short-circuit protection is incorporated to prevent damage in the event of a short circuit at the output.
  • Thermal Shutdown: Thermal shutdown protection disables the IC if the junction temperature exceeds a safe limit, preventing thermal damage.
  • PWM Control: It uses PWM (Pulse Width Modulation) control for efficient and stable voltage regulation.

Benefits

  • Simplified Design: Integration of control circuitry and power switching elements simplifies the design process, reducing the number of external components required.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown ensure reliable operation under various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: The integrated design enables a compact solution, saving valuable board space.

Additional Details

The SP6121CN-L is typically available in a standard package. Its switching frequency is generally in the range of hundreds of kHz, allowing for a trade-off between efficiency and component size. The exact specifications, such as input voltage range, output current capability, and switching frequency, vary depending on the specific configuration and should be verified in the manufacturer's datasheet. This IC is designed for use in applications where a regulated DC voltage is required from a higher DC voltage source.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess