EN
  • EN
  • DE

LM3674MFX-2.8/NOPB

Part No LM3674MFX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.8V 0.6A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053966-LM3674MFX-2.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM3674MFX-2.8/NOPB CAD Model

Description

Product Overview: LM3674MFX-2.8/NOPB

The LM3674MFX-2.8/NOPB is a highly efficient, space-conscious step-down DC-DC converter designed by Texas Instruments. This advanced power management integrated circuit (IC) is specifically tailored for portable and space-limited applications that require efficient power conversion. The LM3674MFX-2.8/NOPB offers a fixed output voltage of 2.8V, which is ideal for systems that operate on a standard power rail.

Key Features

  • High Efficiency: The device is optimized for high-efficiency power conversion, which helps to extend battery life in portable applications.
  • Fixed Output Voltage: It provides a stable 2.8V output, which is critical for consistent performance in sensitive electronics.
  • Load Capability: This converter can handle up to 600mA of load current, making it suitable for a variety of medium-power applications.
  • Low Quiescent Current: Its low quiescent current consumption contributes to minimal power loss when the device is in standby mode.
  • Small Footprint: The LM3674MFX-2.8/NOPB comes in a compact SOT-23 package, which is perfect for space-constrained designs.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to excessive heat or current.

Applications

The LM3674MFX-2.8/NOPB is an excellent choice for a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless LAN and Bluetooth Devices
  • Digital Cameras and Audio Devices
  • Portable Medical Equipment

Environmental & Quality Certifications

The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly lineup, which means it is supplied in "No Lead" (Pb-Free) packaging. The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with a focus on environmental safety and sustainability.

In summary, the LM3674MFX-2.8/NOPB from Texas Instruments is a reliable and efficient solution for power management in compact electronic devices. Its combination of high efficiency, low power consumption, and small package size makes it an ideal choice for designers looking to optimize their power architecture in space-constrained environments.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess