EN
  • EN
  • DE

LM34919CQTL/NOPB

Part No LM34919CQTL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 12DSBGA / Conv DC-DC 4.5V to 50V Step Down Single-Out 2.5V to 45V 0.6A Automotive 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 50V
Output Voltage 2.5V
Output Voltage MAX 45V
Output Current 600mA
Frequency - Switching 2.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 778966-LM34919CQTL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM34919C-Q1
Introduction Date September 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM34919CQTL/NOPB CAD Model

Description

Product Overview: LM34919CQTL/NOPB

The LM34919CQTL/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is a step-down switching voltage regulator that offers a compact and efficient power management solution for a wide range of applications.

Key Features

  • Input Voltage Range: The LM34919CQTL/NOPB operates with an input voltage range of 4.5V to 35V, making it versatile for various systems that require different power levels.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.225V to a maximum determined by the input voltage, ensuring compatibility with low-voltage requirements of modern electronics.
  • High Efficiency: The device features an efficient switching regulator topology, which results in minimal heat generation and reduces the need for additional heat sinking.
  • Switching Frequency: With a switching frequency of 700 kHz, the LM34919CQTL/NOPB allows for smaller external components, resulting in a reduced footprint and saving space on the PCB.
  • Protection Features: It includes a suite of protection features such as thermal shutdown, current limit, and under-voltage lockout, enhancing the reliability and longevity of the end application.

Applications

The LM34919CQTL/NOPB is suitable for a variety of applications, including but not limited to:

  • Industrial and automotive power systems
  • Portable electronics and battery-powered devices
  • Telecommunications and networking equipment
  • Point-of-load conversions

Quality and Reliability

As with all Texas Instruments products, the LM34919CQTL/NOPB is designed to meet the rigorous standards of quality and reliability. This product is available in a small, thermally enhanced WSON package, ensuring optimal thermal performance. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Design Support

TI provides comprehensive design support for the LM34919CQTL/NOPB, including datasheets, application notes, and design tools. Engineers can take advantage of TI's online resources and customer support to streamline the design process and bring their products to market faster.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5443 $53.1645
35+ $2.9082 $101.7870
54+ $2.8173 $152.1342
74+ $2.7264 $201.7536
95+ $2.6356 $250.3820
127+ $2.3629 $300.0883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess