EN
  • EN
  • DE

TA48015AF

Part No TA48015AF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196008-TA48015AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48015AF CAD Model

Description

The TA48015AF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a stable 1.5V output voltage, making it suitable for a variety of electronic applications requiring a constant voltage source. Its small size and ease of use make it a popular choice for both consumer and industrial electronics.

Applications

  • Microcontroller Power Supply: Used to provide a stable 1.5V supply for microcontrollers.
  • Logic Circuits: Powers digital logic circuits requiring a 1.5V supply rail.
  • Portable Devices: Suitable for use in portable electronic devices where a regulated 1.5V supply is needed.
  • Consumer Electronics: Integrated into various consumer electronic products requiring stable power.
  • Battery-Powered Applications: Provides a regulated output voltage when operating from a battery source.

Features

  • Fixed 1.5V Output: Provides a precise and stable 1.5V output voltage.
  • Three-Terminal Configuration: Simple three-terminal design for easy integration into circuits.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator in the event of overheating.
  • Small Package: Compact package size for use in space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures a constant and reliable 1.5V power supply for connected components.
  • Simplified Circuit Design: Easy integration with minimal external components required.
  • Overload Protection: Prevents damage to the regulator and connected circuitry due to overcurrent or thermal events.
  • Compact Footprint: Suitable for use in small and portable devices.
  • Improved System Reliability: Enhances the overall reliability of the electronic system by providing a stable power source.

Additional Details

The TA48015AF comes in a compact surface-mount package. It requires minimal external components for operation, typically only input and output capacitors for stability. The regulator is designed to withstand a range of input voltages while maintaining a stable 1.5V output. It is crucial to consult the datasheet for specific electrical characteristics, thermal considerations, and recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess