EN
  • EN
  • DE

LP2980AIM5X-1.8/NOPB

Part No LP2980AIM5X-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056154-LP2980AIM5X-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5X-1.8/NOPB CAD Model

Description

Product Overview: LP2980AIM5X-1.8/NOPB

The LP2980AIM5X-1.8/NOPB is a high-quality, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a continuous 1.8V output voltage with an input voltage range from 2.5V to 16V. This efficient voltage regulator is capable of sourcing up to 50mA of output current, making it an excellent choice for small, battery-powered electronics where power efficiency is crucial.

With its low dropout voltage and low quiescent current, the LP2980AIM5X-1.8/NOPB is optimized for applications that require a stable and precise voltage source. It is particularly well-suited for portable devices, such as PDAs, mobile phones, and wireless communication systems, where extended battery life is essential.

Key Features

  • Output Voltage: Fixed output of 1.8V with high accuracy.
  • Output Current: Capable of delivering up to 50mA.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Ideal for battery-powered applications due to minimal power consumption when in standby mode.
  • Stable with Low-ESR Capacitors: Compatible with a wide range of capacitors, including ceramic types for space-saving designs.
  • Thermal Shutdown Protection: Provides additional reliability and protection for the integrated circuit.
  • Overcurrent Protection: Helps to safeguard the device and the load from potential damage due to excessive currents.

Package and Quality

The device is available in a compact SOT-23 package, which is ideal for space-constrained applications. The "NOPB" suffix in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LP2980AIM5X-1.8/NOPB is manufactured to the highest standards, providing reliable performance for critical applications.

Applications

The LP2980AIM5X-1.8/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Power Management for PDAs and Mobile Phones
  • GPS Receivers
  • Consumer Electronics
  • Handheld Instruments

With its combination of features, the LP2980AIM5X-1.8/NOPB from Texas Instruments is an excellent choice for designers who require a reliable, high-performance voltage regulator in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7378 $52.3292
33+ $3.0669 $101.2077
51+ $2.9710 $151.5210
70+ $2.8752 $201.2640
90+ $2.7794 $250.1460
121+ $2.4918 $301.5078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess