EN
  • EN
  • DE

SP6122ACU-1.5/TR

Part No SP6122ACU-1.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192095-SP6122ACU-1.5/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6122ACU-1.5/TR CAD Model

Description

The SP6122ACU-1.5/TR is a synchronous step-down (buck) regulator IC manufactured by Exar Corporation. It's designed to provide a highly efficient and compact power management solution, particularly suitable for applications requiring a fixed 1.5V output voltage from a higher input voltage.

Applications

  • Point-of-Load (POL) DC-DC Converters
  • FPGA and Microprocessor Core Power
  • Memory Power Supplies (DDR, SRAM)
  • Set-Top Boxes
  • Networking and Communication Equipment
  • Industrial Control Systems

Features

  • Synchronous Rectification: Utilizes synchronous rectification, replacing the traditional Schottky diode with a MOSFET to improve efficiency and reduce power loss.
  • Fixed 1.5V Output Voltage: Provides a pre-set and highly accurate 1.5V output voltage, simplifying design and eliminating the need for external feedback resistors.
  • High Efficiency: Designed for high efficiency across a wide load range, minimizing heat dissipation and extending battery life in portable applications.
  • Integrated Power MOSFETs: Includes integrated high-side and low-side MOSFETs, reducing external component count and board space.
  • Current-Mode Control: Employs current-mode control for fast transient response and stable operation.
  • Soft-Start: Integrated soft-start circuitry limits inrush current during startup, preventing voltage overshoot and ensuring a smooth power-up sequence.
  • Overcurrent Protection (OCP): Provides overcurrent protection to safeguard the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage in the event of overheating.

Benefits

  • High Efficiency: Synchronous rectification and optimized design minimize power loss, resulting in high efficiency and reduced heat generation.
  • Simplified Design: The fixed 1.5V output and integrated components simplify the design process, reducing the number of external components required.
  • Compact Solution: Integrated MOSFETs and a small package size enable a compact solution, saving valuable board space.
  • Reliable Operation: Built-in protection features such as overcurrent protection and thermal shutdown ensure reliable operation under various operating conditions.
  • Fast Transient Response: Current-mode control provides fast transient response, ensuring stable operation even under rapidly changing load conditions.

Additional Details

The SP6122ACU-1.5/TR is typically available in a compact package, such as a QFN or similar surface-mount package. The 'TR' suffix likely indicates that the product is provided in tape and reel packaging for automated assembly. The switching frequency is chosen to balance efficiency and component size. Datasheets from Exar Corporation should be consulted for precise specifications, including input voltage range, maximum output current, and operating temperature range. The IC is optimized for applications requiring a stable and efficient 1.5V power rail.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1726 $65.1780
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6158 $290.8440
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess