EN
  • EN
  • DE

SP6200EM5-ADJ

Part No SP6200EM5-ADJ
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192117-SP6200EM5-ADJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-ADJ CAD Model

Description

The SP6200EM5-ADJ is an adjustable low dropout (LDO) regulator from Exar Corporation, part of the SP6200 series. This regulator offers flexibility in output voltage settings, making it suitable for a wide range of applications where a specific, non-standard voltage is required. It provides efficient power management and regulation in a compact package.

Applications:

  • Adjustable Power Supplies: Used in applications where a non-standard voltage level is needed for specific ICs or circuit blocks.
  • Portable Electronics: Provides regulated power in portable devices with various voltage requirements.
  • Post Regulation: Regulates voltage after a switching regulator to reduce ripple and noise.
  • Battery-Powered Devices: Optimizes power usage in devices powered by batteries.
  • Industrial Control Systems: Powers sensors, microcontrollers, and other components in industrial applications.

Features:

  • Adjustable Output Voltage: Allows setting the output voltage using external resistors, providing flexibility in design.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is lightly loaded or disabled.
  • Short-Circuit Protection: Protects the regulator and the load from damage during short-circuit conditions.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the junction temperature exceeds its limit.
  • Stable with Ceramic Capacitors: Supports stable operation with low-ESR ceramic output capacitors.
  • Enable/Disable Control: Allows enabling or disabling the regulator for power saving.

Benefits:

  • Design Flexibility: The adjustable output voltage caters to a wide range of voltage requirements.
  • Extended Battery Life: Low dropout and low quiescent current extend the operating time of battery-powered devices.
  • Improved System Reliability: Protection features prevent damage to the regulator and load.
  • Compact Size: The small package footprint and compatibility with ceramic capacitors save board space.
  • Stable and Clean Power: Delivers a stable output voltage with minimal noise for sensitive circuits.

Additional Details:

The SP6200EM5-ADJ typically comes in a SOT23-5 package. The output voltage is set using an external resistor divider network. The input voltage range usually spans from 2.5V to 6.0V. For precise specifications, recommended external component values, and detailed application circuits, refer to the device's official datasheet provided by Exar Corporation.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess