EN
  • EN
  • DE

SP6200EM5-L-3.0/TR

Part No SP6200EM5-L-3.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192120-SP6200EM5-L-3.0/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-L-3.0/TR CAD Model

Description

The SP6200EM5-L-3.0/TR is a low dropout (LDO) regulator manufactured by Exar Corporation. It is designed to provide a stable 3.0V output voltage. The 'L' designation likely denotes a specific variation within the SP6200 series, potentially related to tolerance or other specific characteristics. The '/TR' suffix indicates that the component is supplied on Tape and Reel for automated assembly processes.

Applications:

  • Portable Electronic Devices: Supplies stable power to various components in devices like smartphones, tablets, and MP3 players.
  • Wireless Communication Modules: Provides regulated voltage for RF transceivers, Bluetooth modules, and other wireless ICs.
  • Microcontroller Power: Powers microcontrollers and microprocessors in embedded systems.
  • Sensor Power: Used in sensor applications requiring a stable 3.0V supply.
  • Data Acquisition Systems: Regulates voltage for ADCs, DACs, and other components in data acquisition systems.

Features:

  • Fixed 3.0V Output Voltage: Provides a precise and regulated 3.0V output.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions.
  • Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing board space.
  • Enable/Disable Control: Allows the regulator to be turned on or off for power saving purposes.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Improved System Reliability: Short-circuit and thermal shutdown protection features enhance system robustness.
  • Compact Solution: The small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Stable Voltage Supply: Delivers a consistent and reliable 3.0V to sensitive electronic components.

Additional Details:

The SP6200EM5-L-3.0/TR comes in a SOT23-5 package. It requires minimal external components for operation, typically only input and output capacitors. The input voltage range is typically from 3.3V to 6.0V. The 'L' designation may refer to low noise characteristics or a specific tolerance. For detailed specifications and application information, refer to the official datasheet from Exar Corporation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess