EN
  • EN
  • DE

SP6641BEK-L-3.3/TR

Part No SP6641BEK-L-3.3/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 192208-SP6641BEK-L-3.3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6641BEK-L-3.3/TR CAD Model

Description

The SP6641BEK-L-3.3/TR is a 3.3V fixed-output voltage regulator manufactured by Exar Corporation. It's engineered to provide a consistent and reliable power source for a range of electronic devices. Part of the Exar power management ICs family, the SP6641BEK-L-3.3 is valued for its energy efficiency and robust design.

Applications

  • Microcontroller Power: Delivers regulated 3.3V power to microcontrollers in embedded systems.
  • Memory Modules: Powers various memory types requiring 3.3V, such as SDRAM and Flash memory.
  • Sensor Circuits: Provides stable voltage for sensors and signal conditioning circuits.
  • Portable Electronics: Used in devices such as smartphones, tablets, and handheld gaming consoles.
  • Interface Circuits: Powers communication interfaces like UART, SPI, and I2C.

Features

  • Fixed 3.3V Output: Delivers a consistent and precise 3.3V regulated output.
  • High Efficiency: Reduces power dissipation, extending battery life in portable devices.
  • Over-Current Protection: Safeguards the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when overheating, preventing damage.
  • Low Dropout Voltage: Maintains regulation with low input voltage, maximizing battery life.
  • Enable/Disable Control: Allows turning the regulator on or off for power saving purposes.

Benefits

  • Reliable Power Supply: Ensures a consistent 3.3V supply, enhancing the stability of electronic systems.
  • Extended Battery Life: Its high efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Easy to use due to the fixed output voltage and integrated protection.
  • Protection Features: Over-current protection and thermal shutdown prevent damage to the regulator and the load.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering overall system cost.

Additional Details

The SP6641BEK-L-3.3/TR is typically available in a small surface-mount package, suitable for high-density circuit board layouts. The '/TR' suffix usually indicates that the part is provided in tape and reel packaging for automated assembly. The 'L' designation might indicate a specific package or feature variation, so consulting the official datasheet is important. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the Exar Corporation datasheet for this part. It is crucial to consult the datasheet for specific application requirements and design guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess