The SP6641BEK-L-5.0/TR is a 5.0V fixed-output voltage regulator manufactured by Exar Corporation, designed to provide a stable and regulated 5.0V power supply. It's part of Exar's power management ICs and is known for efficiency and robust protection features.
Applications
- Microcontroller Power: Providing a stable 5V supply to microcontrollers in a variety of embedded systems.
- Interface Power: Powering standard interfaces such as RS-232 and other communication ports.
- Sensor Supply: Providing regulated power to various sensors and transducers.
- General Logic Circuits: Powering digital logic gates and other digital circuits.
- Portable Equipment: Powering various components within portable devices and instruments.
Features
- Fixed 5.0V Output: Provides a precise and consistent 5.0V regulated output voltage.
- High Efficiency: Minimizes power loss, improving battery life in portable applications.
- Over-Current Protection: Protects the regulator and connected circuits from excessive current draw.
- Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing damage.
- Low Dropout Voltage: Maintains output regulation even when the input voltage is close to the output voltage, maximizing battery life.
- Enable/Disable Control: Allows the regulator to be turned on and off, reducing power consumption when not needed.
Benefits
- Stable Power Supply: Ensures a stable and reliable 5.0V supply, improving system stability and performance.
- Extended Battery Life: The high efficiency of the regulator helps to extend battery life in portable devices.
- Simplified Design: The fixed output voltage and integrated protection features simplify power supply design.
- Protection Against Damage: Over-current protection and thermal shutdown prevent damage to both the regulator and the load.
- Cost-Effective: Reduces the need for external components and simplifies design, lowering overall system cost.
Additional Details
The SP6641BEK-L-5.0/TR typically comes in a small surface-mount package for compact designs. The “/TR” suffix indicates that the part is supplied on tape and reel for automated assembly. The 'L' designation might indicate a specific package or feature variation, so consulting the official datasheet is important. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the Exar Corporation datasheet for this part. It is crucial to consult the datasheet for specific application requirements and design guidelines.