EN
  • EN
  • DE

SP706EN/TR

Part No SP706EN/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192249-SP706EN/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706EN/TR CAD Model

Description

The SP706EN/TR is a supervisory circuit manufactured by Exar Corporation. This device is designed to monitor the power supply voltage in microprocessor and microcontroller systems and generate a reset signal when the voltage falls below a certain threshold. This prevents the system from operating with insufficient voltage, which can lead to data corruption or system instability.

Applications:

  • Microprocessor-Based Systems: Ensuring proper reset functionality for microprocessors and microcontrollers.
  • Embedded Systems: Providing reliable power-on reset and voltage monitoring.
  • Data Acquisition Systems: Protecting data integrity in the event of power fluctuations.
  • Industrial Control: Monitoring power supplies in industrial control applications.
  • Portable Devices: Monitoring battery voltage to prevent operation at low power.

Features:

  • Precision Voltage Monitoring: Monitors the supply voltage accurately.
  • Power-On Reset: Generates a reset pulse during power-up.
  • Manual Reset Input: Allows for external reset triggering.
  • Active-Low Reset Output: Provides an active-low reset signal.
  • Low Supply Current: Operates with minimal power consumption.
  • Tape and Reel Packaging: Suitable for automated assembly.

Benefits:

  • Prevents Data Corruption: Ensures data is not corrupted due to insufficient voltage.
  • Enhances System Reliability: Improves the overall stability of the system.
  • Simplifies Design: Reduces the need for external reset circuitry.
  • Protects Microcontrollers: Prevents microcontrollers from operating with inadequate power.
  • Increases System Uptime: Minimizes the risk of system failures due to power issues.

The SP706EN/TR operates over a wide supply voltage range, typically 4.5V to 5.5V. It includes a precise voltage reference and comparator to monitor the supply voltage. When the voltage drops below a pre-determined threshold, the device asserts an active-low reset signal. The reset signal remains asserted until the voltage rises above the threshold, plus a hysteresis margin. This hysteresis prevents oscillations around the threshold. The /TR suffix indicates that the device is supplied in tape and reel packaging, suitable for automated assembly processes. The SP706EN/TR is commonly available in an 8-pin SOIC package. The integrated manual reset input allows for external reset triggering for test or emergency situations. The low supply current makes it suitable for battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess