EN
  • EN
  • DE

SP7650ER-L

Part No SP7650ER-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 26DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 27V
Output Current 3A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 26-DFN (7x4)
Win Source Part Number 065894-SP7650ER-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP7650ER-L CAD Model

Description

The SP7650ER-L is a step-down (buck) regulator manufactured by Exar Corporation. As a step-down regulator, it is designed to efficiently convert a higher DC input voltage to a lower, regulated DC output voltage. The "ER" likely denotes a specific package type, performance characteristics, or feature set within the SP7650 series. The "-L" suffix indicates that the component is lead-free and compliant with RoHS environmental standards.

Applications:

  • Point-of-Load (POL) Regulation: Provides regulated voltage to individual components or sub-systems on a circuit board.
  • Embedded Systems Power: Supplies power to microcontrollers, memory, and peripherals in embedded applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for voltage regulation.
  • Industrial Control Systems: Provides stable power to sensors, actuators, and controllers in industrial environments.
  • FPGA and DSP Power Supplies: Efficiently powers Field-Programmable Gate Arrays and Digital Signal Processors.

Features:

  • Step-Down (Buck) Conversion: Converts a higher input voltage to a lower output voltage with high efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages for flexible application.
  • Adjustable Output Voltage: Allows the output voltage to be programmed to the desired level using external components.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection (OTP): Shuts down the regulator in the event of overheating.
  • Enable/Disable Control: Allows for external on/off control for power management.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Lead-Free (RoHS Compliant): Meets environmental regulations.

Benefits:

  • High Efficiency: Minimizes power losses during voltage conversion, resulting in cooler operation and longer battery life (if applicable).
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of the powered device.
  • Robust Protection: Built-in protection features safeguard against overcurrent, overvoltage, and thermal damage.
  • Simplified Design: Reduces the number of external components required, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The SP7650ER-L's switching frequency is optimized for a balance between efficiency and transient response. It is designed for robust performance in various operating conditions. Consult the official datasheet for precise specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal resistance. Specific package dimensions and operating temperature ranges are also provided in the datasheet.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5181 $85.5543
5+ $23.4003 $117.0015
8+ $22.6680 $181.3440
11+ $21.9369 $241.3059
14+ $21.2058 $296.8812
19+ $19.0125 $361.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess