EN
  • EN
  • DE

SP809NEK-4.6/TR

Part No SP809NEK-4.6/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192288-SP809NEK-4.6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809NEK-4.6/TR CAD Model

Description

The SP809NEK-4.6/TR is a voltage supervisor IC manufactured by Exar Corporation. The '/TR' suffix typically indicates that the component is provided on tape and reel for automated assembly processes. This device monitors the input voltage and asserts a reset signal when the voltage falls below a specific threshold, in this case, 4.6V. This functionality is crucial for safeguarding microprocessors, microcontrollers, and other voltage-sensitive components from damage or malfunction caused by undervoltage conditions.

Applications:

  • Microprocessor and Microcontroller Systems: Provides a reliable reset signal to ensure proper initialization and prevent erroneous operation during power-up or brownout conditions.
  • FPGA and DSP Applications: Monitors the power supply voltage of FPGAs and DSPs, ensuring that they operate within their specified voltage range.
  • Embedded Systems: Protects embedded systems from data corruption and system crashes caused by voltage fluctuations.
  • Industrial Automation Equipment: Safeguards control systems and other industrial equipment from damage due to power supply instability.
  • Portable Electronic Devices: Monitors battery voltage in portable devices, preventing deep discharge and extending battery life.

Features:

  • Precise Voltage Monitoring: Accurate voltage monitoring with a 4.6V threshold.
  • Active-Low Reset Output: Reset output asserts low when the voltage drops below the threshold.
  • Low Quiescent Current: Minimal power consumption for extended battery life in portable applications.
  • Small Surface-Mount Package: Available in a compact SOT-23 or similar package for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by low voltage conditions.
  • Enhanced Power Management: Enables efficient power management by monitoring voltage levels.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Automated Assembly: Tape and reel packaging allows for efficient and cost-effective automated assembly.

Additional Details:

The SP809NEK-4.6/TR typically uses an open-drain output configuration, requiring an external pull-up resistor for proper operation. This voltage supervisor IC is commonly found in small surface mount packages. The reset assertion delay, set internally during manufacturing, is designed to hold the reset line asserted for a fixed duration after the voltage falls below the threshold. This delay gives the power supply sufficient time to stabilize or allows for a controlled system shutdown. The specific timing specifications are available within the device's datasheet. Always consult the official datasheet from Exar Corporation for detailed electrical characteristics, timing diagrams, and application notes to ensure correct implementation and optimal performance in your circuit design.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess