EN
  • EN
  • DE

SPX1117-M1.8

Part No SPX1117-M1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192443-SPX1117-M1.8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117-M1.8 CAD Model

Description

The SPX1117-M1.8 is a low dropout (LDO) positive voltage regulator manufactured by Exar Corporation. It's designed to provide a stable and regulated 1.8V output from a higher input voltage, making it suitable for various applications where a reliable power supply is needed. This regulator is known for its low dropout voltage and thermal shutdown protection.

Applications

  • Post Regulation for Switching Power Supplies: Cleans up and stabilizes voltage after a switching power supply stage.
  • High-Efficiency Linear Regulators: Used where high efficiency is required, such as battery-powered applications.
  • Battery Chargers: Can be part of a battery charging circuit to provide a regulated voltage for charging.
  • Motherboard Applications: Supplies power to various components on a motherboard requiring a stable 1.8V supply.
  • Set Top Box Applications: Used in set top boxes to regulate the voltage for integrated circuits.

Features

  • Low Dropout Voltage: Typically 1.2V at 800mA output current.
  • Fixed Output Voltage: Provides a stable 1.8V output, eliminating the need for external resistors for voltage setting.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Current Limiting: Limits the output current to a safe level, preventing damage from overloads.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reversed polarity. (This may need external components).

Benefits

  • Increased Efficiency: The low dropout voltage results in less power dissipation and higher overall efficiency.
  • Enhanced Reliability: Protection features like short circuit and thermal shutdown increase the lifespan of the regulator and the powered device.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the number of required external components.
  • Protection for Connected Devices: Built-in protection ensures that the connected devices receive a stable and safe voltage.

Additional Details

The SPX1117-M1.8 operates over a wide temperature range and is available in various package options. It typically requires input and output capacitors for stable operation. The device is lead-free and RoHS compliant.

Consult the datasheet for specific operating conditions, recommended capacitor values, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess