EN
  • EN
  • DE

SPX29150T-1.8

Part No SPX29150T-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192561-SPX29150T-1.8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29150T-1.8 CAD Model

Description

The SPX29150T-1.8 is a 1.5A low dropout (LDO) regulator from Exar Corporation, providing a stable and fixed 1.8V output voltage. It is designed to maintain regulation even when the input voltage is only slightly higher than the 1.8V output. This LDO regulator is well-suited for applications that require a precise and reliable 1.8V power source, particularly in battery-operated devices or systems with limited voltage headroom where efficiency is crucial.

Applications:

  • Microcontroller Power Supply: Provides a stable 1.8V supply for powering microcontrollers.
  • FPGA Power: Powers FPGAs (Field-Programmable Gate Arrays) requiring a 1.8V supply.
  • Memory Devices: Powers various memory ICs, including DDR memory, that require a 1.8V supply.
  • Portable Devices: Used in battery-powered portable devices where a stable 1.8V supply is needed.
  • Post Regulation: Can be used as a post-regulator to improve the voltage stability after a switching regulator.

Features:

  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • 1.5A Output Current: Capable of delivering up to 1.5A of output current.
  • Low Dropout Voltage: Maintains regulation even with a small input-to-output voltage differential.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit to prevent damage.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 1.8V output for connected devices.
  • Extended Battery Life: Its low dropout voltage helps to extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect both the regulator and the connected load.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • High Output Current: Capable of supplying a significant amount of current for demanding applications.

Additional Details:

The SPX29150T-1.8 is designed to be stable with ceramic output capacitors, which are preferred for their low ESR and small size. The internal circuitry includes a precision voltage reference and error amplifier to ensure accurate 1.8V output regulation. For detailed electrical characteristics, thermal resistance, package dimensions, and recommended operating conditions, refer to the official datasheet.

When using this regulator, it's important to consider thermal management. If the regulator is expected to dissipate a significant amount of power, appropriate heat sinking may be necessary to prevent overheating and ensure reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess