EN
  • EN
  • DE

SPX2954T-5.0

Part No SPX2954T-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 250mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192624-SPX2954T-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2954T-5.0 CAD Model

Description

The SPX2954T-5.0 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, while consuming minimal power. This regulator is particularly well-suited for battery-powered applications and systems where efficiency is crucial.

Applications

  • Battery-powered systems: Ideal for extending battery life in portable devices.
  • Post regulation for switching supplies: Cleans up the output of switching regulators.
  • Logic power supplies: Provides stable power for digital circuits.
  • Instrumentation: Powers sensitive measurement equipment.
  • Linear regulators: Suitable for various linear regulation applications requiring low dropout.

Features

  • Low dropout voltage: Operates with very small input-to-output voltage differentials, maximizing efficiency.
  • 5.0V fixed output: Provides a precise and reliable 5.0V output voltage.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded.
  • Over current protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Shuts down the regulator to prevent overheating and damage.
  • Short circuit protection: Safeguards the regulator and the load from short circuits.
  • Reverse battery protection: Prevents damage if the battery is accidentally connected in reverse.

Benefits

  • Extended battery life: Low quiescent current and low dropout voltage contribute to longer operating times in battery-powered devices.
  • Stable output voltage: Ensures reliable operation of connected circuits, even with varying input voltage or load current.
  • Robust protection: Over current, thermal shutdown, and short circuit protection enhance the reliability and longevity of the system.
  • Simplified design: Requires minimal external components, reducing board space and cost.
  • Improved system performance: Clean and stable power supply reduces noise and improves the overall performance of the system.

Additional Details

The SPX2954T-5.0 comes in a through-hole package. It is designed to operate over a wide temperature range. The exact dropout voltage specification will vary based on output current and temperature, but it is designed to be low to maximize efficiency. It typically requires input and output capacitors for stability. Refer to the datasheet for specific values and recommendations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess