EN
  • EN
  • DE

SPX5205M5-1.5

Part No SPX5205M5-1.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192685-SPX5205M5-1.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-1.5 CAD Model

Description

The SPX5205M5-1.5 is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 1.5V output voltage from a higher input voltage. This LDO regulator is commonly used in various electronic devices, particularly those that are battery-powered or require a clean and stable voltage supply.

Applications

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and wearables to provide a regulated voltage from the battery.
  • Microcontroller Power Supplies: Provides a stable 1.5V supply for microcontrollers and other digital logic circuits.
  • Post-Regulation: Used as a post-regulator to clean up the output of switching power supplies.
  • Noise-Sensitive Applications: Provides a low-noise voltage supply for sensitive analog and digital circuits.
  • Portable Equipment: Used in various portable equipment requiring stable 1.5V power supply.

Features

  • Low Dropout Voltage: Operates with a very low difference between the input and output voltage.
  • Stable with Ceramic Capacitors: Remains stable with small ceramic output capacitors.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage from overheating.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying load current.
  • Fixed Output Voltage: Provides a fixed 1.5V output voltage.

Benefits

  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage.
  • Stable Operation: Ensures stable operation even with varying load conditions and input voltage fluctuations.
  • Protection Features: Includes multiple protection features to prevent damage to the regulator and the load.
  • Long Battery Life: Improves battery life in portable devices due to its low quiescent current.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details

The SPX5205M5-1.5 is available in a SOT-23-5 package. It is designed for surface mount applications. The operating temperature range is typically from -40°C to +125°C, which makes it suitable for harsh environments. This LDO regulator requires only a few external components, typically input and output capacitors, to ensure stability and optimal performance. It is commonly used in systems where efficiency and space are critical requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess