EN
  • EN
  • DE

SPX5205M5-L-1.8/TR

Part No SPX5205M5-L-1.8/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package SOT23-5
Win Source Part Number 093547-SPX5205M5-L-1.8/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-L-1.8/TR CAD Model

Description

The SPX5205M5-L-1.8/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. This device is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, making it suitable for a variety of power management applications. The 'L' likely signifies a low quiescent current version and the /TR suffix indicates that the device is supplied in tape and reel packaging for automated assembly processes.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Microcontroller Power: Powers microcontrollers and other low-power digital circuits, particularly those requiring a 1.8V core voltage.
  • Portable Electronics: Found in battery-powered devices such as smartphones, tablets, and wearables where low power consumption is crucial.
  • Wireless Communication Devices: Supplies power to RF transceivers and other wireless components operating at low voltages.
  • Industrial Control Systems: Used in various industrial automation and control applications requiring stable voltage rails.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Fixed Output Voltage: Provides a fixed 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • Improved Power Efficiency: The low dropout voltage and low quiescent current maximize power efficiency, extending battery life in portable devices.
  • Stable and Reliable Voltage: Provides a stable and accurate output voltage, ensuring proper operation of connected circuits.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design and reduces the cost of external components.
  • Reduced Board Space: Small package size allows for compact designs.

The SPX5205M5-L-1.8/TR is commonly used in applications where a stable and efficient 1.8V power supply is required, especially in low-power battery operated devices. Its low dropout voltage, low quiescent current and protection features make it a reliable choice. Specific specifications include an input voltage range typically up to 6V, a very low quiescent current, and a specified output current capability. Datasheets should be consulted for precise operating parameters and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess