EN
  • EN
  • DE

ST16C654DCQ

Part No ST16C654DCQ
Manufacturer Exar Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1052+
Reference case QFP64
Manufacturer Exar Corporation
Manufacturer Homepage www.exar.com
Win Source Part Number 727265-ST16C654DCQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C654DCQ CAD Model

Description

The Exar ST16C654DCQ is a quad universal asynchronous receiver/transmitter (UART) with a FIFO. It is designed to provide flexible and reliable serial communication for a variety of applications. The UART provides four independent channels, each capable of handling asynchronous serial data transmission and reception. It includes a 16-byte FIFO (First-In, First-Out) buffer on each channel, which significantly reduces the CPU overhead required for managing serial communication.

Applications:

      
  • Serial Communication Ports: Used to add multiple serial ports to computers and embedded systems.
  •   
  • Multi-Port Serial Cards: Employed in multi-port serial cards for industrial and commercial applications.
  •   
  • Data Acquisition Systems: Integrated into data acquisition systems for collecting and transmitting serial data from sensors and other devices.
  •   
  • Modems and Communication Devices: Used in modems and other communication devices for serial data transmission.
  •   
  • Industrial Automation: Deployed in industrial automation systems for communication with serial devices such as PLCs and HMIs.

Features:

      
  • Quad UART: Provides four independent UART channels in a single chip.
  •   
  • 16-Byte FIFO: Includes a 16-byte FIFO on each channel for buffering transmit and receive data.
  •   
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  •   
  • Modem Control Signals: Supports modem control signals such as RTS, CTS, DSR, DTR, and DCD.
  •   
  • Interrupt Generation: Generates interrupts for various events, such as transmit buffer empty, receive data available, and error conditions.
  •   
  • Software Compatible: Compatible with industry-standard UART functions.

Benefits:

      
  • Increased System Throughput: FIFO buffers reduce CPU overhead and improve system throughput.
  •   
  • Flexible Communication: Supports a wide range of baud rates and communication protocols.
  •   
  • Simplified System Design: Integrates four UART channels in a single chip, reducing component count and board space.
  •   
  • Improved Reliability: Provides error detection and correction features for reliable data transmission.
  •   
  • Reduced CPU Load: Interrupt-driven operation minimizes CPU intervention, freeing up resources for other tasks.

Additional Details:

The ST16C654DCQ supports baud rates up to 1.5 Mbps. It provides full modem control capabilities, including RTS/CTS hardware flow control. The device is typically available in a PQFP (Plastic Quad Flat Package). The operating temperature range is generally from -40°C to +85°C. It also features a sleep mode to reduce power consumption when not in use.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess